The TLP293(GR-TPL is a small outline photocoupler offered by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This makes it ideal for providing electrical isolation between circuits. Its compact size and high isolation voltage make it suitable for various applications.
Applications:
- Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
- Inverter Circuits: Provides isolation and control in inverter stages.
- Power Supplies: Used in feedback loops to isolate control circuitry from high-voltage power circuits.
- Digital Logic Isolation: Protects sensitive digital circuits from voltage spikes and noise.
- Factory Automation Equipment: Isolates control signals in automated machinery.
Features:
- High Isolation Voltage: Provides reinforced insulation.
- Compact Package: Allows for high-density mounting.
- Current Transfer Ratio (CTR): Offers good signal transfer efficiency.
- Low Input Current: Requires minimal current to activate the LED.
- Pb-Free and RoHS Compliant: Environmentally friendly.
Benefits:
- Enhanced Safety: Galvanic isolation protects users and equipment from high voltages.
- Noise Immunity: Reduces the impact of electrical noise on sensitive circuits.
- Space Saving: Compact package allows for smaller board designs.
- Reliable Performance: Provides consistent and stable operation.
- Simplified Circuit Design: Enables easy integration into various circuit designs.
Additional Details:
The TLP293 series features a high isolation voltage rating, typically in the kilovolt range, ensuring safe operation in high-voltage environments. The current transfer ratio (CTR) varies depending on the specific grade but generally provides efficient signal transfer from the input LED to the output transistor. The operating temperature range is typically specified for industrial applications, ensuring reliable performance in harsh environments. The device is available in surface-mount packages for automated assembly.