EN
  • EN
  • DE

TLP280(GR-TP,F)

Part No TLP280(GR-TP,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843781-TLP280(GR-TP,F)
Ultra Librarian 3D Model Ultra Librarian TLP280(GR-TP,F) CAD Model

Description

The TLP280(GR-TP,F) is a Photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of an infrared LED optically coupled to a phototransistor. It provides electrical isolation between the input and output circuits, making it ideal for applications where safety and noise immunity are important.

Applications:

  • Programmable logic controllers (PLCs): Isolating input and output signals.
  • Microprocessor input/output isolation: Protecting microprocessors from voltage spikes and noise.
  • Switching power supplies: Providing feedback isolation.
  • Motor control circuits: Isolating control signals from high-voltage motor drive circuits.
  • General-purpose isolation: Isolating low-voltage circuits from high-voltage circuits.

Features:

  • High isolation voltage: Ensures safe operation by isolating high-voltage circuits.
  • Compact dual-in-line package (DIP): Easy to mount on circuit boards.
  • Low input current: Minimizes power consumption in the input circuit.
  • High current transfer ratio (CTR): Provides efficient signal transfer.
  • Pb-free: Complies with environmental regulations.
  • Recognized by UL and cUL: Meets safety standards for isolation devices.

Benefits:

  • Enhanced safety: Provides electrical isolation to prevent shock hazards.
  • Improved noise immunity: Reduces the effects of electrical noise on signal integrity.
  • Simplified circuit design: Reduces the need for external isolation components.
  • Space-saving design: Compact package allows for efficient use of board space.
  • Reliable performance: Ensures stable and consistent operation.

Additional Details:

The TLP280(GR-TP,F) features a high isolation voltage, typically in the kilovolt range. The current transfer ratio (CTR) is a key parameter to consider in the design. The (GR-TP,F) suffix likely denotes specific packaging or electrical characteristic variations; refer to the datasheet. The device is often used in applications where galvanic isolation is required to protect sensitive circuits. It's commonly found in DIP packages for ease of use during prototyping and manufacturing.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess