EN
  • EN
  • DE

TLP270G

Part No TLP270G
Manufacturer Toshiba Semiconductor and Storage
Catalog TVS - Thyristors
Description TOSHIBA PHOTOCOUPLER GaAs IRED & PHOTO-MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056682-TLP270G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP270G CAD Model

Description

The TLP270G is a Photocoupler from Toshiba Semiconductor and Storage. This optocoupler typically consists of an infrared emitting diode (IRED) and a photodetector, providing electrical isolation between input and output circuits while allowing signal transfer. It is designed for various applications requiring isolation and signal transmission.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolation between input/output modules and control circuitry.
  • Inverter Circuits: Used for isolating control signals from high voltage sections.
  • AC Servo Drives: Protects sensitive control circuits from noise and high voltage transients.
  • Switching Power Supplies: Provides feedback isolation and control signal transmission.
  • Industrial Control Equipment: Enables reliable communication and control in electrically noisy environments.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Compact Package: Allows for high-density mounting and space-saving design.
  • Good Current Transfer Ratio (CTR): Ensures efficient signal transfer from input to output.
  • High Collector-Emitter Voltage: Suitable for higher voltage applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Enhanced Safety: Provides electrical isolation, protecting circuits and personnel from hazardous voltages.
  • Improved Noise Immunity: Reduces ground loops and noise coupling, enhancing system stability.
  • Simplified Circuit Design: Minimizes the need for complex isolation techniques.
  • Increased Reliability: Protects sensitive control circuitry from voltage spikes and transients.
  • Environmental Compliance: Adheres to environmental regulations for lead-free components.

Additional Details:

The TLP270G's performance characteristics, such as its current transfer ratio (CTR), isolation voltage, and switching speed, are detailed in the datasheet. Designers need to consider the forward current requirements of the input LED and the voltage and current handling capabilities of the output transistor. PCB layout is important to maintain the desired isolation performance, including sufficient creepage and clearance distances. Always refer to the latest datasheet for specific operating conditions and derating factors. Understanding the application environment and its electrical noise characteristics is also crucial for a successful design.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess