EN
  • EN
  • DE

TLP251(TP1,F)

Part No TLP251(TP1,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Isolators - Gate Drivers
Description OPTOISO 2.5KV GATE DRIVER 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Technology Optical Coupling
Number of Channels 1
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 5kV/μs
Propagation Delay tpLH / tpHL (Max) 1μs, 1μs
Current - Output High, Low 100mA, 100mA
Current - Peak Output 400mA
Forward Voltage 1.6V
Continuous forward current- Max 20mA
Supply Voltage - Operating 10 V to 30 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SMD
Approvals UR
Win Source Part Number 032831-TLP251(TP1,F)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP251(TP1,F) CAD Model

Description

The TLP251(TP1,F) is a gate drive photocoupler from Toshiba Semiconductor and Storage. It is designed to drive IGBTs and power MOSFETs, providing electrical isolation between the control circuit and the high-power switching stage. This device is commonly used in applications requiring high reliability and noise immunity.

Applications

  • Inverter Circuits: Used in motor control inverters, solar inverters, and uninterruptible power supplies (UPS).
  • Switching Power Supplies: Employed in power supplies for driving power transistors and providing feedback isolation.
  • Motor Control Systems: Integrated into motor control systems for isolating control signals from motor drive circuitry.
  • Industrial Automation: Used in industrial control systems for driving high-power switching devices.
  • Renewable Energy Systems: Applied in solar inverters and wind turbine converters for driving power semiconductors.

Features

  • High Output Current: Provides a high output current to drive IGBTs and MOSFETs effectively.
  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Fast Switching Speed: Enables rapid switching of power transistors, improving efficiency.
  • Under Voltage Lockout (UVLO): Includes UVLO protection to prevent damage to the power transistors.
  • Desaturation Detection: May include desaturation detection for added protection (check specific datasheet).

Benefits

  • Improved Efficiency: Fast switching speed reduces switching losses in power transistors.
  • Enhanced Safety: High isolation voltage protects control circuits from high voltage surges and noise.
  • Increased Reliability: UVLO and desaturation detection protect power transistors from damage.
  • Simplified Design: Integrated gate driver simplifies circuit design and reduces component count.
  • Versatile Applications: Suitable for a wide range of applications due to its high performance and protective features.

The TLP251(TP1,F) is designed to meet the stringent requirements of industrial and automotive applications. It provides a robust and reliable solution for driving power transistors, ensuring safe and efficient operation. Key specifications include a high peak output current, short propagation delay, and wide operating temperature range. The device's protective features enhance system reliability and prevent damage to costly power semiconductors. Its high performance and integrated design make it a valuable component in various power electronic systems. Always consult the specific datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess