EN
  • EN
  • DE

TLP2418

Part No TLP2418
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description PHOTOCOUPLER GaA?As Ired & PHOTO-IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370229-TLP2418
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP2418 CAD Model

Description

The TLP2418 is a Photorelay from Toshiba Semiconductor and Storage, designed for applications requiring electrical isolation and reliable switching. It consists of an infrared emitting diode (IRED) optically coupled to a MOSFET, providing a high level of isolation between the input and output circuits.

Applications

  • Factory Automation: Used in programmable logic controllers (PLCs) and other automated systems for switching signals and controlling actuators.
  • Measurement Equipment: Incorporated into test and measurement devices for signal isolation and switching.
  • Telecommunications: Found in telecommunication equipment for signal routing and isolation.
  • Security Systems: Used in security systems for isolating control signals and switching power to various components.
  • Office Automation: Employed in office equipment such as copiers and printers for control and isolation purposes.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation between the input and output circuits.
  • Low On-Resistance: Provides low resistance when the relay is in the on state, minimizing voltage drop and power dissipation.
  • High Switching Speed: Enables rapid switching of signals.
  • AC/DC Operation: Capable of switching both AC and DC signals.
  • Compact Package: Available in a small package for space-saving designs.

Benefits

  • Electrical Isolation: Offers a high level of electrical isolation, protecting control circuits from high voltage surges and noise.
  • Reliable Switching: Provides consistent and dependable switching performance, ensuring long-term operation.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, enhancing energy efficiency.
  • Versatile Applications: Suitable for a broad range of applications because of its AC/DC functionality and high switching speed.
  • Extended Lifespan: Solid-state build ensures a long operational life compared to traditional electromechanical relays.

The TLP2418 offers significant electrical isolation, typically in the kilovolt (kV) range, making it appropriate for safety-critical applications. Its low on-resistance minimizes heat production and improves energy efficiency. Fast switching speeds allow for precise control and timing. This device meets industry standards for safety and reliability, ensuring dependable performance in demanding conditions. Its small size allows for easy integration into various electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
Mini-Circuits
Lowest to $9.9721
Texas Instruments
Lowest to $5.6324
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess