EN
  • EN
  • DE

TLP2312(TPLE(O

Part No TLP2312(TPLE(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocplr, Digital, 5MBPS, 3.75KV, SOP-5 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029430-TLP2312(TPLE(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP2312(TPLE(O CAD Model

Description

The TLP2312(TPLE(O is a high-speed logic output photocoupler from Toshiba Semiconductor and Storage. This device incorporates a GaAlAs infrared emitting diode (LED) and a high-gain, high-speed photodetector IC. It is housed in a small SO6 package, making it suitable for high-density mounting. The TLP2312 is designed for applications requiring electrical isolation and high-speed data transmission.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating control signals between different modules.
  • Inverters: Provides isolation and control for inverter circuits.
  • Factory Automation Equipment: Enables safe and reliable communication between various automation components.
  • Measuring Instruments: Isolates sensitive measurement circuits from high-voltage or noisy environments.
  • Office Automation Equipment: Protects data lines in devices like printers and copiers from electrical surges.

Features

  • High-Speed Data Transmission: Offers a typical propagation delay time of 25 ns.
  • High Common-Mode Transient Immunity: Ensures reliable operation in noisy environments with a common-mode transient immunity of ±15 kV/μs (typical).
  • Low Input Current: Requires a low input current to operate, making it energy-efficient.
  • Small SO6 Package: Compact package allows for high-density board mounting.
  • Operating Temperature Range: Wide operating temperature range suitable for industrial applications.
  • Safety Standards Compliance: Meets international safety standards for reinforced insulation.

Benefits

  • Electrical Isolation: Provides robust electrical isolation between the input and output, protecting sensitive circuits from high voltages and transients.
  • High-Speed Performance: Enables fast and accurate data transmission in high-speed applications.
  • Noise Immunity: Offers high common-mode transient immunity, ensuring reliable operation in noisy industrial environments.
  • Compact Design: The small SO6 package allows for space-saving designs in densely populated circuit boards.
  • Energy Efficiency: Low input current requirements reduce power consumption and improve overall system efficiency.
  • Enhanced System Reliability: Improved isolation and noise immunity contribute to increased overall system reliability and uptime.

Technical Specifications:

  • Isolation Voltage: 3750 Vrms
  • CTR (Current Transfer Ratio): Typically 100%
  • Propagation Delay Time: 25 ns (typical)
  • Supply Voltage: 4.5 V to 5.5 V
  • Operating Temperature: -40°C to 100°C

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess