EN
  • EN
  • DE

TLP2310(TPL,E(T

Part No TLP2310(TPL,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 5-Pin SO T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978576-TLP2310(TPL,E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP2310(TPL,E(T CAD Model

Description

The TLP2310(TPL,E(T is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. It's designed to provide galvanic isolation between circuits while maintaining high-speed data transfer capabilities. This makes it suitable for applications where electrical noise or high voltages could interfere with sensitive electronic components.

Applications

  • Programmable Logic Controllers (PLCs)
  • Inverter circuits
  • Measurement equipment
  • Control equipment
  • Interface circuits for microprocessors

Features

  • High-speed data transmission (typically up to 10 Mbps)
  • Galvanic isolation (typically 3750 Vrms isolation voltage)
  • Open collector output
  • Operating temperature range compatible with industrial applications
  • Compact SO6 package

Benefits

  • Provides electrical isolation, protecting sensitive circuits from high voltages and noise.
  • Enables fast and reliable data transfer across isolated boundaries.
  • Reduces ground loop problems.
  • Offers a compact footprint for space-constrained applications.
  • Enhances the safety and reliability of electronic systems.

Additional Details

The TLP2310(TPL,E(T photocoupler utilizes an infrared LED and a phototransistor to transmit signals across an isolation barrier. The open collector output allows for flexible interfacing with various logic levels. The high isolation voltage (typically 3750 Vrms) provides robust protection against voltage transients and common-mode noise. This device is frequently used in industrial automation systems to isolate control signals from high-power circuits. Its high-speed data transmission capability makes it suitable for applications requiring real-time communication. The compact SO6 package enables high-density board designs. The TLP2310 is designed to meet relevant safety standards, ensuring compliance with industry regulations. Its robust performance and reliability make it a suitable choice for demanding industrial environments. Proper selection of external components, such as pull-up resistors, is crucial for optimizing the performance of the photocoupler. Detailed specifications, including propagation delay times, current transfer ratio (CTR), and switching characteristics, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5491 $52.1645
195+ $0.5137 $100.1715
305+ $0.4960 $151.2800
435+ $0.4606 $200.3610
565+ $0.4429 $250.2385
710+ $0.4252 $301.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,710 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess