EN
  • EN
  • DE

TLP2309(TPL

Part No TLP2309(TPL
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1339+
Reference case SOP-5
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750142-TLP2309(TPL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP2309(TPL CAD Model

Description

The TLP2309(TPL) is a high-speed logic output photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a GaAlAs light-emitting diode (LED) and an integrated high-gain photodetector IC. This photocoupler is designed for high-speed digital interface applications requiring galvanic isolation.

Applications

  • High-Speed Digital Interface: Isolating data lines in communication systems and industrial networks.
  • Programmable Logic Controllers (PLCs): Input/output isolation in industrial automation.
  • Inverter Control: Providing isolated gate drive signals for power MOSFETs and IGBTs.
  • Isolated Data Transmission: Protecting sensitive circuits from ground loops and noise.
  • Motor Control: Isolating control signals in motor drive systems.

Features

  • High-Speed Operation: Propagation delay time as low as 25 ns (typical).
  • High Common-Mode Transient Immunity: Ensures reliable operation in noisy environments.
  • Wide Operating Temperature Range: Stable performance across a wide temperature range.
  • High Isolation Voltage: Provides electrical safety and protection.
  • Compact Package: Available in a small outline package for space-saving designs.

Benefits

  • Improved System Performance: High-speed operation enables fast data transmission and control.
  • Enhanced Noise Immunity: High common-mode transient immunity prevents false triggering and ensures reliable operation.
  • Reliable Operation in Harsh Environments: Wide operating temperature range guarantees stable performance.
  • Electrical Safety: High isolation voltage protects against voltage surges and ground loops.
  • Reduced Board Space: Compact package minimizes board space requirements.

Additional Details

The TLP2309(TPL) photocoupler is ideal for applications that require high-speed data transmission and robust isolation. Its high common-mode transient immunity makes it suitable for use in noisy industrial environments. The compact package and wide operating temperature range provide design flexibility. The device provides a reliable and safe interface between different voltage domains. The TLP2309 is often used to isolate microcontrollers from sensitive analog circuitry.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2744 $50.7640
390+ $0.2567 $100.1130
610+ $0.2479 $151.2190
870+ $0.2302 $200.2740
1,130+ $0.2213 $250.0690
1,415+ $0.2125 $300.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,044 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess