EN
  • EN
  • DE

TLP185(GR,E)

Part No TLP185(GR,E)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANS 6-SO 4 LEAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Manufacturer Toshiba Semiconductor and Storage
Package Tube
Operating Temperature Range -55°C ~ 110°C
Mounting Surface Mount
Package 6-SOIC (0.173", 4.40mm Width), 4 Leads
Case / Package 6-SOP
Family Name TLP185
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number TLP185(GR,E(T, TLP185(GRE), TLP185GRE, TLP185(GR,E(O
Quantity per package 125
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936779-TLP185(GR,E)
Ultra Librarian 3D Model Ultra Librarian TLP185(GR,E) CAD Model

Description

The TLP185(GR,E) is a high-isolation, small-outline phototransistor optocoupler from Toshiba Semiconductor and Storage. This device is designed for a variety of applications requiring electrical isolation between input and output circuits, offering reliable signal transmission and protection against high voltages and noise.

Applications:

  • Programmable Logic Controllers (PLCs): Used in PLCs to isolate input/output signals from the control circuitry, protecting against voltage surges and noise.
  • Inverters: Employed in inverters to isolate the control circuitry from the high-voltage power stage, ensuring safety and reliability.
  • Power Supplies: Integrated into power supplies to provide isolation between the primary and secondary sides, preventing ground loops and protecting against voltage transients.
  • Motor Control Circuits: Utilized in motor control circuits to isolate the control signals from the motor drive circuitry, enhancing safety and performance.
  • Data Communication Systems: Found in data communication systems to isolate data signals, preventing noise and interference from affecting sensitive circuits.

Features:

  • High Isolation Voltage: Provides a high isolation voltage between the input and output, ensuring electrical safety and preventing ground loops.
  • Small Outline Package: Compact size allows for integration into densely populated PCBs.
  • High Current Transfer Ratio (CTR): Offers a high CTR for efficient signal transmission.
  • Fast Switching Speed: Enables fast switching speeds for high-frequency applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Enhanced Electrical Safety: High isolation voltage protects against voltage surges and prevents ground loops, enhancing electrical safety.
  • Space Efficiency: Compact size allows for greater component density on PCBs, reducing overall product size.
  • Efficient Signal Transmission: High CTR ensures efficient signal transmission with minimal power loss.
  • Improved System Performance: Fast switching speed enables high-frequency operation and improves system performance.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations and promotes sustainable manufacturing practices.

Additional Details:

The TLP185(GR,E) features a typical isolation voltage of 3750 Vrms and a CTR of typically 50% to 600%. The device operates from a forward current of 5 mA and features a typical collector-emitter voltage of 80 V. The operating temperature range is typically from -55°C to +110°C, making it suitable for a variety of environments. Its compact size and high isolation voltage make it ideal for applications requiring reliable electrical isolation in space-constrained environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0932 $50.3280
1,310+ $0.0765 $100.2150
2,025+ $0.0741 $150.0525
2,790+ $0.0717 $200.0430
3,610+ $0.0693 $250.1730
4,835+ $0.0621 $300.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,370 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess