EN
  • EN
  • DE

TLP184(GB-TPL,E)

Part No TLP184(GB-TPL,E)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANS 6-SO 4 LEAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 100% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Switching Turn-On and Turn-Off Time 9μs, 9μs
Rise and Fall Time 5μs, 9μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 50mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 6-SO, 4 Lead
Win Source Part Number 097555-TLP184(GB-TPL,E)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP184(GB-TPL,E) CAD Model

Description

The TLP184(GB-TPL,E) is a photocoupler manufactured by Toshiba Semiconductor and Storage. It features a gallium arsenide infrared emitting diode optically coupled to a phototransistor. This provides electrical isolation between the input and output circuits, making it suitable for applications requiring signal isolation, noise immunity, and safety in various electronic systems.

Applications

  • Programmable Logic Controllers (PLCs): Used in input/output modules for isolation.
  • Inverters: Feedback signal isolation in inverter drives.
  • Switched-Mode Power Supplies (SMPS): Provides isolation between the primary and secondary sides.
  • Industrial Control Equipment: Isolates control signals for machinery.
  • Telecommunications Equipment: Isolates data and control lines.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (typically 5000 Vrms).
  • Transistor Output: Utilizes a phototransistor for interfacing with digital circuits.
  • Compact Package: Available in a small outline package (SO) for efficient board space usage.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Wide Operating Temperature Range: Suitable for a range of industrial and commercial environments.

Benefits

  • Enhanced Safety: Provides a safety barrier in high-voltage applications.
  • Noise Immunity: Reduces the impact of electrical noise and ground loops.
  • Simplified Circuit Design: Simplifies the design of isolated interfaces.
  • Reliable Performance: Toshiba's manufacturing standards ensure consistent operation.
  • Space Efficiency: Compact package allows for high-density board layouts.

Additional Details

The TLP184(GB-TPL,E) provides enhanced isolation compared to the TLP181 series, with a higher isolation voltage rating (5000 Vrms). The 'GB' likely signifies a specific Current Transfer Ratio (CTR) range and optimized performance characteristics. The '(GB-TPL,E)' suffix describes the lead forming and packaging details, with 'TPL' likely referring to tape and reel packaging, and 'E' indicating an environmentally friendly or lead-free finish. This device uses a transistor output, making it suitable for interfacing with digital logic circuits and driving other transistor-based circuits. The higher isolation voltage makes it particularly well-suited for applications where safety is paramount. Always refer to the Toshiba datasheet for detailed electrical characteristics, application notes, and recommended operating conditions. Consider the CTR, input forward current, output voltage, and isolation voltage requirements of your specific application when selecting the TLP184(GB-TPL,E). Proper application design is crucial to achieving optimal performance and ensuring safety. Consult the Toshiba datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3842 $51.8670
320+ $0.3153 $100.8960
495+ $0.3054 $151.1730
680+ $0.2956 $201.0080
880+ $0.2857 $251.4160
1,175+ $0.2562 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,218 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess