EN
  • EN
  • DE

TLP181A

Part No TLP181A
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370127-TLP181A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP181A CAD Model

Description

The TLP181A is a high-isolation photocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a phototransistor. This provides electrical isolation between the input and output circuits. It is designed for applications requiring signal isolation, noise immunity, and safety.

Applications

  • Programmable Logic Controllers (PLCs): Isolates input/output modules from the control unit.
  • Inverters: Used for feedback signal isolation in inverter drives.
  • SMPS (Switched-Mode Power Supplies): Provides isolation between the primary and secondary sides.
  • Industrial Equipment: Protects sensitive control circuitry from voltage spikes and noise.
  • Motor Control Circuits: Isolates control signals to motors.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (typically 3750 Vrms) for safety.
  • Transistor Output: Uses a phototransistor output for interfacing with digital circuits.
  • Compact Package: Available in a small outline package for space-saving designs.
  • High Current Transfer Ratio (CTR): Provides efficient signal transmission.
  • Wide Operating Temperature Range: Suitable for various industrial environments.

Benefits

  • Safety: Provides a safety barrier in high-voltage applications.
  • Noise Reduction: Eliminates ground loops and reduces noise interference.
  • Simplified Design: Simplifies the design of isolated interfaces.
  • Reliable Operation: Toshiba's manufacturing process ensures reliability.
  • Space Saving: Compact package allows for high-density board designs.

Additional Details

The TLP181A differs from other TLP181 variants primarily in its Current Transfer Ratio (CTR) specifications. The 'A' designation indicates a specific CTR range, which is crucial for matching the input and output signal characteristics of the connected circuits. This photocoupler uses a transistor output, making it suitable for directly driving logic gates or other transistor-based circuits. The isolation voltage is a key parameter, protecting sensitive circuits from high voltages and transient surges. The specific packaging and lead forming options may vary; refer to the datasheet for details. Always consult the Toshiba datasheet for comprehensive specifications, application notes, and recommended operating conditions. It's essential to consider the CTR, input forward current, and output voltage requirements when selecting the TLP181A for a particular application.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess