EN
  • EN
  • DE

TLP180(V4-GB-TPL,F

Part No TLP180(V4-GB-TPL,F
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099843-TLP180(V4-GB-TPL,F
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP180(V4-GB-TPL,F CAD Model

Description

The TLP180(V4-GB-TPL,F) is a solid-state relay (SSR) produced by Toshiba Semiconductor and Storage. It consists of an infrared LED optically coupled to a MOSFET output, which enables electrical isolation and reliable switching for various applications requiring a robust and long-lasting solution.

Applications

  • Industrial Control Systems: Used in industrial automation systems to control motors, solenoids, and other devices.
  • Security Systems: Employed in security systems for signal isolation and equipment control.
  • Heating, Ventilation, and Air Conditioning (HVAC): Controls elements in HVAC systems.
  • Lighting Control: Used for switching and dimming lights in various environments.
  • Test and Measurement Equipment: Provides isolation in sensitive measurement equipment.
  • Medical Devices: Integrated into medical devices where isolation is critical for patient and equipment safety.

Features

  • High Isolation Voltage: Provides high isolation between the input and output, typically several kilovolts, for safety.
  • Low On-Resistance: Features a low on-resistance to reduce power dissipation and heat generation.
  • Fast Switching Speed: Offers fast switching speeds compared to traditional mechanical relays.
  • Compact Package: Comes in a small package for efficient board layout.
  • Low Input Control Current: Requires minimal input current for control, compatible with various control circuits.
  • Solid State Reliability: Solid-state design ensures a high level of reliability and long service life.

Benefits

  • Enhanced Safety: The high isolation voltage enhances safety by preventing voltage transients and ground loops.
  • Increased Reliability: The solid-state design eliminates mechanical wear, increasing lifespan.
  • Reduced Power Consumption: The low on-resistance minimizes power loss, contributing to energy efficiency.
  • Faster Switching: The fast switching speeds allow for precise control and responsiveness.
  • Compact Design: Smaller package allows for higher board density and smaller equipment.
  • Simplified Control: Easy to integrate into control circuits due to its low input current.

Additional Details

The TLP180(V4-GB-TPL,F) operates effectively over a standard industrial temperature range. Specific load voltage, load current, and isolation voltage specifications should be verified using the product datasheet. It also is often RoHS compliant.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess