EN
  • EN
  • DE

TLP176G(TP

Part No TLP176G(TP
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840502-TLP176G(TP
Ultra Librarian 3D Model Ultra Librarian TLP176G(TP CAD Model

Description

The TLP176G(TP is a solid-state relay (SSR) from Toshiba Semiconductor and Storage, designed for switching applications requiring high reliability and isolation. This device utilizes an infrared emitting diode (IRED) optically coupled to a MOSFET, enabling efficient and noise-free switching. It's designed to replace traditional electromechanical relays, offering a longer lifespan and improved performance.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Security Systems: Provides reliable switching for security system components.
  • HVAC Systems: Controls heating, ventilation, and air conditioning systems.
  • Lighting Control: Switches lighting circuits in commercial and residential applications.
  • Power Supplies: Used in power supplies for switching and control functions.

Features

  • Solid-State Design: Offers increased reliability and longer lifespan compared to electromechanical relays.
  • High Isolation Voltage: Provides high isolation voltage (e.g., 5000 Vrms) between input and output.
  • Low On-Resistance: Features low on-resistance for efficient power transfer.
  • Fast Switching Speed: Enables fast switching speeds, improving system response time.
  • Compact Package: Available in a small footprint for space-saving designs.

Benefits

  • Enhanced Reliability: Solid-state design ensures consistent and reliable performance.
  • Reduced Noise: Eliminates electrical noise and contact bounce associated with mechanical relays.
  • Improved Safety: High isolation voltage enhances safety in high-voltage applications.
  • Simplified Control: Easy to control with low input current requirements.
  • Long Lifespan: Offers a significantly longer lifespan than electromechanical relays.

Additional Details

The TLP176G(TP typically comes in a small surface-mount package, such as a SO4 or SO6. Key specifications include the load voltage and current ratings, the on-resistance, and the isolation voltage. Its operating temperature range is typically between -40°C and 85°C. It's designed to meet relevant safety and environmental standards, including RoHS compliance. This solid-state relay provides a robust and reliable solution for various switching needs.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess