EN
  • EN
  • DE

TPC6005(TE85L)

Part No TPC6005(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219707-TPC6005(TE85L)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPC6005(TE85L) CAD Model

Description

The TPC6005(TE85L) is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage. The TE85L suffix often indicates a specific packaging or tape and reel option, making it suitable for automated assembly processes. This MOSFET is designed for power management applications requiring efficient switching and low on-resistance. It's commonly used in circuits where a P-channel device is needed for load switching or high-side switching configurations.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • High-Side Switching: Ideal for applications where the switch is placed on the high side of the load.
  • DC-DC Converters: Employed in DC-DC converters for efficient power conversion.
  • Power Management Circuits: Suitable for various power management functions in portable devices and other electronic equipment.
  • Battery Management Systems (BMS): Can be used for battery charging and discharging control.

Features:

  • P-Channel MOSFET: Utilizes a P-channel configuration.
  • Low On-Resistance (R<sub>DS(on)): Offers low resistance when the transistor is fully turned on, minimizing power loss and heat generation.
  • Fast Switching Speed: Capable of switching quickly, allowing for efficient operation in high-frequency applications.
  • Surface Mount Package: Typically available in a surface mount package (likely SOP-8 or similar), facilitating easy assembly on printed circuit boards (PCBs).
  • Low Gate Charge (Q<sub>g): Requires a small amount of charge to turn the transistor on and off, reducing power consumption and improving efficiency.
  • TE85L Suffix: Indicates a specific tape and reel packaging for automated assembly.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power loss, resulting in higher overall efficiency in power management circuits.
  • Reduced Heat Generation: Lower on-resistance leads to less heat dissipation, improving the reliability and longevity of the circuit.
  • Simplified Circuit Design: P-channel configuration simplifies circuit design in certain applications.
  • Compact Size: Surface mount package enables compact designs, making it suitable for portable devices and space-constrained applications.
  • Enhanced Performance: Fast switching speed contributes to better performance in high-frequency applications.
  • Optimized for Automated Assembly: The TE85L packaging reduces assembly costs.

Technical Specifications (Typical):

  • Drain-Source Voltage (V<sub>DS): -30V (Example - check datasheet for exact value)
  • Gate-Source Voltage (V<sub>GS): ±20V (Example - check datasheet for exact value)
  • Continuous Drain Current (I<sub>D): -2A (Example - check datasheet for exact value)
  • On-Resistance (R<sub>DS(on)): 0.12 Ω at V<sub>GS = -10V (Example - check datasheet for exact value)
  • Power Dissipation (P<sub>D): 1W (Example - check datasheet for exact value - depends on package and thermal conditions)
  • Operating Temperature Range: -55°C to +150°C (Example - check datasheet for exact value)

Note: Always refer to the official Toshiba Semiconductor and Storage datasheet for the TPC6005(TE85L) to obtain the most accurate and up-to-date specifications and application information.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess