EN
  • EN
  • DE

IDT8440259DK-05LF

Part No IDT8440259DK-05LF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971801-IDT8440259DK-05LF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT8440259DK-05LF CAD Model

Description

The IDT8440259DK-05LF is a high-performance, low-power frequency synthesizer and clock generator manufactured by Renesas (originally IDT). This device is designed for use in networking, telecommunications, and data communication applications where precise and stable clock signals are essential. Its primary function is to generate multiple clock frequencies from a reference input, ensuring accurate timing and synchronization across various system components. The '-05LF' suffix typically denotes specific performance characteristics or packaging details, such as low frequency and lead-free construction.

Applications

      
  • Networking Equipment: Used in routers, switches, and servers to generate precise clock signals for data transmission and synchronization.
  •   
  • Telecommunications Infrastructure: Employed in base stations, telecom switches, and transmission equipment to maintain accurate timing.
  •   
  • Data Centers: Found in servers and storage systems to provide stable clock signals for data processing and storage operations.
  •   
  • Industrial Automation: Used in control systems and automation equipment requiring precise timing and synchronization.
  •   
  • Test and Measurement Equipment: Utilized in signal generators, oscilloscopes, and other test instruments to generate accurate reference frequencies.

Features

      
  • Multiple Clock Outputs: Generates multiple clock signals at different frequencies from a single reference input.
  •   
  • Low Phase Noise: Ensures high-quality clock signals with minimal jitter.
  •   
  • Low Power Consumption: Reduces power usage in energy-sensitive applications.
  •   
  • Programmable Output Frequencies: Allows for flexible configuration of output frequencies to meet specific system requirements.
  •   
  • Crystal Oscillator Input: Accepts a crystal oscillator as a stable reference frequency source.
  •   
  • DK Package: Specified package type.
  •   
  • -05LF Suffix: Indicates a low frequency variant and lead-free construction.

Benefits

      
  • Improved System Performance: Precise clock signals ensure accurate timing and synchronization, enhancing overall system performance.
  •   
  • Reduced Jitter: Low phase noise minimizes jitter, improving signal integrity and reducing errors.
  •   
  • Lower Power Consumption: Low-power design extends battery life in portable devices and reduces energy costs in stationary systems.
  •   
  • Flexible Configuration: Programmable output frequencies allow for easy adaptation to different system requirements.
  •   
  • Increased System Reliability: Robust design and manufacturing processes ensure long-term reliability.

Additional Details

The IDT8440259DK-05LF operates with a wide range of input frequencies and generates multiple output frequencies, making it suitable for various applications. Its low phase noise characteristics ensure high-quality clock signals, minimizing jitter and improving signal integrity. The device's programmable output frequencies allow for flexible configuration to meet specific system requirements. The 'DK' package designation indicates the physical package type, and '-05LF' likely specifies a low-frequency variant and compliance with lead-free manufacturing standards. This clock generator is ideal for applications requiring precise timing and synchronization, such as networking, telecommunications, and data centers. The use of a crystal oscillator provides a stable reference frequency source, ensuring accurate and reliable clock signal generation.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TT Electronics
Wire wound Resistor
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9055 $71.8110
4+ $29.4617 $117.8468
7+ $28.5412 $199.7884
9+ $27.6195 $248.5755
11+ $26.6990 $293.6890
15+ $23.9374 $359.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,783 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess