The TLP127 is a photocoupler consisting of a gallium arsenide infrared emitting diode coupled with a silicon phototransistor in a DIP package. This device is designed for high-density mounting applications and provides electrical isolation between the input and output. The (TPL) suffix likely refers to tape packaging options.
Applications
- Digital Logic Isolation: Isolating logic signals between different ground domains.
- Power Supply Isolation: Providing isolation in power supply feedback circuits.
- Motor Control Circuits: Isolating control signals for motors and inverters.
- Industrial Control Systems: Providing isolation for sensors and actuators.
- Telecommunications Equipment: Isolating communication signals in network interfaces.
Features
- High Isolation Voltage: Provides electrical isolation between input and output.
- Compact DIP Package: Suitable for high-density board layouts.
- High Collector-Emitter Voltage: Allows for operation in high-voltage circuits.
- Low Input Current: Minimizes power consumption.
- Guaranteed Performance: Reliable operation over a specified temperature range.
Benefits
- Enhanced Safety: Protects sensitive circuits from high-voltage transients.
- Improved Noise Immunity: Reduces the effects of electrical noise.
- Increased System Reliability: Prevents ground loops and voltage differences.
- Simplified Circuit Design: Easier integration into existing systems.
- Reduced Power Consumption: Minimizes the overall power usage.
Additional Details
The TLP127 operates with a forward current (IF) typically in the range of 5mA to 20mA. The collector-emitter voltage (VCEO) is a key parameter, determining the maximum voltage that can be switched. The isolation voltage ensures that the input and output circuits are electrically isolated, preventing damage from high-voltage transients. The (TPL) designation likely describes packaging options relevant to tape and reel configuration for automated assembly.