EN
  • EN
  • DE

TLOE1002A(T02,CK)

Part No TLOE1002A(T02,CK)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 369968-TLOE1002A(T02,CK)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLOE1002A(T02,CK) CAD Model

Description

The TLOE1002A(T02,CK) is an infrared emitting diode (IRED) manufactured by Toshiba Semiconductor and Storage. This component is designed for a wide array of applications requiring infrared light emission, including remote controls, optical sensors, and security systems. The specific designation (T02, CK) might refer to specific manufacturing or packaging variations.

Applications

  • Remote Controls: Primarily used in remote control units for TVs, DVD players, and other electronic devices.
  • Light Barriers: Employed in light barrier systems for detecting obstructions in security and industrial automation applications.
  • Optical Sensors: Incorporated into optical sensors for object detection, proximity sensing, and light curtains.
  • Encoders: Utilized in rotary and linear encoders for providing position and motion feedback.
  • Infrared Communication: Used in devices for short-range, line-of-sight infrared data transmission.

Features

  • High Radiant Intensity: Delivers a strong and reliable infrared light output.
  • Fast Switching Speed: Provides quick response times for efficient data transmission and sensor operation.
  • Narrow Beam Angle: Offers a focused beam for improved accuracy and reduced interference.
  • Compact Package: Allows for easy integration into various electronic devices.
  • Durable Construction: Ensures reliable performance in diverse environmental conditions.

Benefits

  • Consistent Performance: Ensures stable and reliable infrared light emission.
  • Long Lifespan: Offers extended operational life, reducing maintenance and replacement costs.
  • Improved Sensitivity: Enhances the performance of optical sensors and communication systems.
  • Space-Efficient Design: Enables the creation of compact and streamlined electronic devices.
  • Cost-Effective Solution: Provides a balance of high performance and affordability.

Additional Details

The TLOE1002A(T02,CK) emits infrared light typically around 940nm. Its forward voltage is generally around 1.3V with a forward current of 50mA. Typically available in a through-hole package for easy PCB mounting. Proper handling is vital to prevent ESD damage and maintain its performance. The specific (T02,CK) likely denote batch, process, or lead-free variations impacting handling or environmental compliance requirements. Always consult the official datasheet for precise electrical and handling characteristics specific to this exact part number.

You May Also Be Interested in

KEC
Need more? Email Us
Mini-Circuits
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
STMicroelectronics
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
IXYS
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Texas Instruments
Need more? Email Us
Lite-On Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess