EN
  • EN
  • DE

LMNR3010T220M

Part No LMNR3010T220M
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Inductor Low Profile Wound 22UH20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070326-LMNR3010T220M
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMNR3010T220M CAD Model

Description

The LMNR3010T220M is a Taiyo Yuden wound ferrite inductor designed for power supply circuits and various high-frequency applications. This compact inductor offers a high inductance value in a small form factor, making it suitable for space-constrained applications. It features a magnetically shielded construction, which minimizes electromagnetic interference (EMI) and ensures stable performance in densely populated electronic circuits.

Applications:

  • DC-DC Converters: Used in step-up and step-down converters to efficiently regulate voltage levels.
  • Power Supplies: Employed in power supplies for electronic devices, providing stable and clean power.
  • Portable Devices: Ideal for smartphones, tablets, and other portable devices due to their small size and high efficiency.
  • LED Lighting: Used in LED drivers to provide a constant current source.
  • Wireless Communication Devices: Integrated into wireless modules for impedance matching and filtering.

Features:

  • High Inductance: Offers a high inductance value of 22μH, suitable for various power management applications.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI) and improves circuit performance.
  • Compact Size: Small form factor (3.0 x 3.0 x 1.0 mm) ideal for space-constrained applications.
  • High Current Capability: Supports a high rated current, enabling efficient power delivery.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.

Benefits:

  • Efficient Power Conversion: Enables efficient power conversion in DC-DC converters and power supplies.
  • Reduced EMI: Magnetically shielded construction minimizes electromagnetic interference, improving overall system performance.
  • Space Saving: Compact size allows for integration into small and portable devices.
  • Stable Performance: Provides stable inductance and current handling capabilities over a wide range of operating conditions.
  • Reliable Operation: Designed for reliable and long-lasting performance in demanding applications.

Additional Details:

The LMNR3010T220M inductor is constructed with a ferrite core and wound with high-quality copper wire to ensure low DC resistance and high efficiency. It is designed to meet RoHS compliance standards, ensuring environmental friendliness. The inductor's specifications include an inductance tolerance of ±20%, a rated current of approximately 0.7A to 0.8A (depending on the specific test conditions), and a self-resonant frequency (SRF) that allows for operation at high frequencies. Its compact size and robust construction make it a versatile component for modern electronic designs.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Lowest to $0.0382
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
KEC
Lowest to $0.0658
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess