EN
  • EN
  • DE

TLN115A

Part No TLN115A
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LED GAAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 369964-TLN115A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLN115A CAD Model

Description

The TLN115A is a Gallium Arsenide (GaAs) infrared emitting diode from Toshiba Semiconductor and Storage. This LED is designed for applications that require a source of infrared light, such as remote controls, light barriers, and various sensing applications. It provides a reliable and efficient means of emitting infrared radiation.

Applications

  • Remote Control Units: Used in remote controls for televisions, audio equipment, and other consumer electronics devices.
  • Light Barrier Systems: Employed in safety and security systems as part of a light beam interruption detector.
  • Optical Switches: Utilized as a component in optical switches and encoders for position and motion detection.
  • Infrared Data Transmission: Integrated into devices that transmit data via infrared light, such as IrDA communication.
  • Optical Sensors: Used in various sensor applications to detect the presence or absence of objects.

Features

  • High Radiant Intensity: Delivers a strong and focused infrared light output.
  • Fast Response Time: Offers quick switching speeds for efficient data transmission.
  • Narrow Beam Angle: Provides a concentrated beam of infrared light.
  • GaAs Material: Ensures efficient and reliable infrared light emission.
  • Compact Package: Facilitates easy integration into a variety of electronic devices.

Benefits

  • Reliable Operation: Provides consistent and dependable infrared emission.
  • Extended Service Life: Offers a long operational lifespan, reducing maintenance needs.
  • Enhanced Sensitivity: Improves the responsiveness of optical sensors.
  • Space-Efficient Design: Allows for compact and streamlined device designs.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details

The TLN115A emits light in the infrared spectrum, typically around 940 nm. It operates with a forward voltage of approximately 1.3V and a forward current of 50mA. It comes in a through-hole package, which is easy to mount onto printed circuit boards (PCBs). The device's beam angle is designed for focused IR transmission. Proper handling, avoiding static discharge, is crucial for maintaining the performance and long life of the device. Precise alignment and component matching can further improve performance in sensitive applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,596 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess