EN
  • EN
  • DE

TK80D08K3(Q)

Part No TK80D08K3(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0931+
Reference case TO-220
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712579-TK80D08K3(Q)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK80D08K3(Q) CAD Model

Description

The TK80D08K3(Q) is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications.

Applications

  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • Load switches
  • Power management systems

Features

  • Low on-resistance: Reduces power loss and improves efficiency.
  • High-speed switching: Enables efficient operation in high-frequency circuits.
  • Low gate charge: Simplifies gate drive requirements and reduces switching losses.
  • Avalanche ruggedness: Provides enhanced reliability and protection against voltage spikes.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Increased efficiency: Lower on-resistance and gate charge minimize power losses, resulting in higher overall system efficiency.
  • Improved thermal performance: Reduced power dissipation leads to lower operating temperatures and improved reliability.
  • Simplified design: Low gate charge simplifies gate drive circuitry, reducing component count and cost.
  • Enhanced reliability: Avalanche ruggedness provides robust protection against voltage transients, ensuring long-term reliability.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The TK80D08K3(Q) typically comes in a surface-mount package, facilitating automated assembly and reducing board space. Its key electrical characteristics include a drain-source voltage (Vds) rating, a gate-source voltage (Vgs) rating, and a continuous drain current (Id) rating. The specific values of these parameters are crucial for selecting the device for a particular application. Consult the manufacturer's datasheet for detailed specifications, including thermal resistance, switching times, and gate charge characteristics.

This MOSFET is designed to be used with appropriate gate drive circuitry to ensure proper operation and prevent damage. The gate drive voltage should be within the specified Vgs range. Adequate heat sinking may be required to maintain the device within its operating temperature limits, especially at high current levels. Consider the application's operating frequency and switching requirements when selecting the appropriate gate resistor and other external components.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7551 $58.5306
15+ $8.0042 $120.0630
23+ $7.7547 $178.3581
31+ $7.5040 $232.6240
40+ $7.2546 $290.1840
54+ $6.5038 $351.2052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess