EN
  • EN
  • DE

TK7A60V(S4V,X)

Part No TK7A60V(S4V,X)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217574-TK7A60V(S4V,X)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK7A60V(S4V,X) CAD Model

Description

The TK7A60V(S4V,X) is a 600V N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-voltage, high-efficiency power switching applications. This MOSFET features a low on-resistance (RDS(on)) which contributes to lower power loss and improved efficiency in various power electronics systems.

Applications

  • Power Factor Correction (PFC) circuits.
  • Flyback converters.
  • Forward converters.
  • Half-bridge and full-bridge converters.
  • Lighting applications (e.g., LED drivers).

Features

  • N-channel MOSFET.
  • 600V Drain-Source Voltage (VDSS).
  • Low Drain-Source On-Resistance (RDS(on)).
  • High-speed switching capability.
  • Integrated gate resistor (depending on package option).
  • Pb-free lead plating; RoHS compliant.

Benefits

  • Improved energy efficiency due to reduced conduction losses.
  • Minimized heat dissipation, enabling the use of smaller heatsinks.
  • Enhanced system reliability.
  • Simplified gate drive circuitry.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The TK7A60V(S4V,X) is commonly available in packages like TO-220 or TO-220F. Key specifications include the gate threshold voltage, input capacitance, output capacitance, and gate charge (Qg), which are essential for optimizing switching performance. Avalanche energy rating is also a crucial parameter for ensuring robustness. It's critical to consult the official datasheet for detailed electrical characteristics, thermal resistance values, and safe operating area (SOA) curves. Package variations (e.g., with or without an integrated gate resistor) may affect gate drive requirements. The fast switching speed minimizes switching losses, which contribute to overall efficiency. The 'X' suffix might indicate a specific package or lead-free finish.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess