EN
  • EN
  • DE

TK6P60W,RGELQ

Part No TK6P60W,RGELQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840410-TK6P60W,RGELQ
Ultra Librarian 3D Model Ultra Librarian TK6P60W,RGELQ CAD Model

Description

The TK6P60W,RGELQ is a 600V, 6A N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications. This MOSFET is part of Toshiba's DTMOS series, which are known for their low on-resistance and fast switching performance.

Applications

  • Power Supplies: Used in switch-mode power supplies (SMPS), including AC-DC adapters and DC-DC converters.
  • Lighting: Suitable for use in LED lighting drivers and electronic ballasts.
  • Motor Control: Employed in motor control circuits for various appliances and industrial equipment.
  • Inverters: Used in solar inverters and uninterruptible power supplies (UPS).
  • Battery Chargers: Suitable for battery charging applications in various devices.

Features

  • VDSS (Drain-Source Voltage): 600V
  • ID (Drain Current): 6A (continuous)
  • RDS(on) (Drain-Source On-Resistance): 1.8 Ohms (maximum) @ VGS = 10V
  • Gate Threshold Voltage (VGS(th)): Typically between 2.5V and 3.5V
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Low On-Resistance: Minimizes conduction losses.
  • Avalanche Energy Rated: Ensures robustness against voltage transients.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • High Efficiency: Achieves high efficiency in power conversion applications due to low on-resistance and fast switching.
  • Reduced Power Loss: Minimizes heat generation, enabling smaller heat sinks and more compact designs.
  • Improved Reliability: Offers increased reliability thanks to its avalanche energy rating, which protects against voltage spikes.
  • Simplified Design: Enables easy integration into various power electronic circuits.
  • Enhanced Thermal Performance: Designed to effectively dissipate heat, ensuring stable operation.

Additional Details

The TK6P60W,RGELQ typically comes in a TO-220 through-hole package. The device's thermal resistance from junction to case (Rth(j-c)) is optimized for efficient heat transfer. The gate charge (Qg) is a key parameter for designing the gate drive circuit. Refer to the official Toshiba datasheet for detailed specifications, application notes, and recommended PCB layout guidelines to ensure optimal performance and long-term reliability in the intended application. It is important to consider proper thermal management techniques to ensure the MOSFET operates within its safe operating area (SOA).

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess