EN
  • EN
  • DE

TK6A60DR

Part No TK6A60DR
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217541-TK6A60DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK6A60DR CAD Model

Description

The TK6A60DR is a 600V, 6A N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications. This MOSFET utilizes Toshiba's DTMOSIV (Deep Trench MOSFET) technology, which contributes to its low on-resistance and fast switching speed, resulting in reduced power losses and improved system efficiency. The device is available in a through-hole package.

Applications:

  • Power supplies: Specifically, it is used in auxiliary power supplies for home appliances and industrial equipment.
  • Lighting: Suitable for LED lighting applications and HID lighting systems.
  • Motor control: Implemented in motor drive circuits.
  • DC-DC converters: Used in various DC-DC converter topologies.
  • Adapters: Incorporated into AC adapters and chargers.

Features:

  • High voltage: 600V drain-source voltage rating.
  • Low on-resistance: Minimizes conduction losses.
  • Fast switching speed: Reduces switching losses and improves efficiency.
  • Avalanche ruggedness: Enhanced avalanche capability for improved reliability.
  • Through-hole package: Allows for easy mounting on PCBs.
  • DTMOSIV Technology: Improves performance and efficiency.

Benefits:

  • Improved efficiency: Low on-resistance and fast switching speed minimize power losses, leading to improved energy efficiency in power conversion systems.
  • High reliability: Rugged design and avalanche capability enhance device reliability and prevent damage from voltage transients.
  • Simplified design: Easy to implement in various power electronic circuits.
  • Reduced heat dissipation: Lower power losses translate to less heat generation, simplifying thermal management.
  • Cost-effective: Offers a good balance of performance and cost for various applications.

Additional Details:

The TK6A60DR features a gate-source voltage rating of ±30V and an operating junction temperature range of -55°C to +150°C. It has a maximum drain current of 6A. The device is RoHS compliant. The DTMOSIV technology provides a significant reduction in on-resistance compared to previous generations of MOSFETs, resulting in higher efficiency and lower operating temperatures.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess