EN
  • EN
  • DE

TK60A08J1

Part No TK60A08J1
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Switching Regulator Application
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217538-TK60A08J1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK60A08J1 CAD Model

Description

The TK60A08J1 is a silicon N-channel MOSFET from Toshiba, designed for high-efficiency power switching applications. It utilizes Toshiba's advanced trench MOS process to achieve ultra-low on-resistance and excellent switching performance, contributing to improved energy efficiency and reduced power loss in various electronic circuits.

Applications

  • Switching Power Supplies (SMPS)
  • DC-DC Converters
  • AC Adapters
  • Motor Control Circuits
  • LED Lighting

Features

  • Ultra-Low On-Resistance (RDS(on)): Minimizes conduction losses for superior efficiency.
  • High-Speed Switching: Reduces switching losses, enabling higher frequency operation and smaller component sizes.
  • Low Gate Charge (Qg): Improves switching efficiency and reduces gate drive power requirements.
  • Enhancement Mode: Simplifies gate drive circuitry design.
  • RoHS Compliant: Meets environmental regulations for responsible manufacturing.

Benefits

  • Exceptional Efficiency: Ultra-low RDS(on) and fast switching speeds minimize power dissipation, leading to significant improvements in efficiency.
  • Reduced Heat Generation: Lower power losses translate to less heat, simplifying thermal management and improving system reliability.
  • Compact Design: High-frequency operation enabled by fast switching allows for smaller and lighter power supply designs.
  • Simplified Circuit Design: Enhancement mode operation and low gate charge simplify gate drive implementation.
  • Environmentally Friendly: RoHS compliance ensures the device meets environmental standards.

Technical Specifications

  • Drain-Source Voltage (VDSS): 60V
  • Gate-Source Voltage (VGSS): ±20V
  • Continuous Drain Current (ID): 60A
  • Pulsed Drain Current (IDM): 180A
  • Maximum Power Dissipation (PD): 63W
  • Operating Temperature Range: -55°C to 175°C
  • RDS(on) (VGS=10V): 8.0 mΩ (typical)
  • Gate Charge (Qg): 22 nC (typical)
  • Package: DPAK

The Toshiba TK60A08J1 MOSFET offers a superior combination of efficiency, performance, and reliability for demanding power switching applications. Its ultra-low on-resistance, fast switching speed, and robust design ensure efficient and reliable operation, making it an excellent choice for modern electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess