The TK50S04K3L is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It is designed for use in a variety of power management and switching applications, particularly those requiring high efficiency and low on-resistance. This MOSFET is well-suited for DC-DC converters, motor control, and load switching.
Applications
- DC-DC converters.
- Motor control.
- Load switching.
- Power management circuits.
- Synchronous rectification.
Features
- N-Channel MOSFET.
- Low on-resistance (RDS(on)).
- High-speed switching.
- Surface Mount Package (TO-252).
- Lead-free plating.
- Avalanche rated.
Benefits
- High efficiency: Low on-resistance minimizes power loss and improves efficiency in switching applications.
- Fast switching speed: Enables high-frequency operation in switching circuits.
- Compact size: Surface mount package saves board space.
- Reliable performance: Avalanche rating ensures robustness in demanding applications.
- Environmentally friendly: Lead-free plating complies with environmental regulations.
- Improved thermal performance: Allows higher current handling capabilities.
The TK50S04K3L is characterized by its low on-resistance, which reduces conduction losses and improves the overall efficiency of power circuits. Its fast switching speed enables high-frequency operation, which can lead to smaller and more efficient power supply designs. The device is available in a surface mount package (TO-252), which simplifies assembly and saves board space. Furthermore, it has an avalanche rating, allowing it to withstand transient voltage spikes, increasing the reliability of the circuit. The maximum drain-source voltage is 40V, and its continuous drain current is around 50A depending on the application's thermal management. The gate threshold voltage is typically 2V. This MOSFET is a reliable and efficient choice for a wide range of power management and switching applications.