EN
  • EN
  • DE

TK4A65D(STA4,Q

Part No TK4A65D(STA4,Q
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840387-TK4A65D(STA4,Q
Ultra Librarian 3D Model Ultra Librarian TK4A65D(STA4,Q CAD Model

Description

The TK4A65D(STA4,Q) is a 650V, 4A N-channel power MOSFET from Toshiba Semiconductor and Storage. This device is designed for high-efficiency power switching applications, offering a balance of low on-resistance and fast switching speed. The STA4,Q designation likely refers to specific manufacturing or testing variations of the standard TK4A65D model, potentially indicating enhanced quality or reliability for specific applications. Its robust design ensures reliability and efficiency in demanding power electronics environments.

Applications

  • Power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Lighting ballasts
  • Motor control circuits

Features

  • VDSS (Drain-Source Voltage): 650V
  • ID (Drain Current): 4A
  • RDS(on) (Drain-Source On-Resistance): 1.75 Ω (typical)
  • Gate Threshold Voltage: 2.0 to 4.0 V
  • Channel Type: N-Channel
  • Package: TO-220SIS
  • Operating Temperature Range: -55°C to 150°C
  • Fast Switching Speed: Reduces switching losses.
  • Low On-Resistance: Minimizes conduction losses.
  • Avalanche Energy Guaranteed Offers a good ruggedness.

Benefits

  • High Efficiency: The combination of low on-resistance and fast switching speed contributes to high efficiency in power conversion applications.
  • Reduced Power Loss: Lower RDS(on) minimizes conduction losses, leading to cooler operation and improved system reliability.
  • Simplified Thermal Management: Reduced power dissipation simplifies heatsink requirements, saving space and cost.
  • Improved System Reliability: Robust design and high avalanche energy capability enhance system reliability and longevity.
  • High-Speed Switching: Fast switching characteristics allow for higher frequency operation, reducing the size of passive components and improving power density.

Additional Details

The TK4A65D(STA4,Q) utilizes advanced trench MOSFET technology to achieve its superior performance. This technology enables a higher cell density, resulting in lower on-resistance and improved switching characteristics. The device is also designed to withstand high avalanche energy, making it suitable for applications with inductive loads. Its TO-220SIS package ensures easy mounting and effective heat dissipation. The STA4,Q designation suggests enhanced testing or quality control during manufacturing. This MOSFET is compliant with RoHS standards, ensuring environmental friendliness.

You May Also Be Interested in

Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess