EN
  • EN
  • DE

TK30A06J3A(STA4

Part No TK30A06J3A(STA4
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1222+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757430-TK30A06J3A(STA4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK30A06J3A(STA4 CAD Model

Description

The TK30A06J3A(STA4 is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for switching applications requiring high efficiency and low on-resistance. It's commonly used in DC-DC converters, motor control, and power management circuits.

Applications

  • DC-DC Converters: Used in various DC-DC converter topologies for voltage regulation and power conversion.
  • Motor Control: Controls the speed and torque of motors in industrial and automotive applications.
  • Power Management: Manages power distribution in electronic devices and systems.
  • Load Switching: Switches power to various loads in electronic circuits.
  • Battery Management Systems (BMS): Protects and manages batteries in portable devices and energy storage systems.

Features

  • Low On-Resistance: Minimizes power loss and enhances efficiency.
  • High-Speed Switching: Reduces switching losses for improved performance.
  • Avalanche-Rated: Designed to withstand avalanche conditions for enhanced reliability.
  • Logic Level Gate Drive: Operates with low gate drive voltage for easy interfacing with microcontrollers.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits

  • High Efficiency: Low on-resistance minimizes power loss and improves efficiency.
  • Fast Switching: Reduces switching losses and enhances overall performance.
  • Reliable Operation: Avalanche rating ensures robustness and dependable operation.
  • Easy Integration: Logic level gate drive simplifies integration with digital circuits.
  • Compact Design: Surface mount package enables space-saving designs.

Additional Details

The TK30A06J3A(STA4 typically comes in a surface-mount package such as DPAK or SOP. Proper heat sinking is essential to maintain optimal performance and prevent thermal damage. The device is designed to meet industry standards for reliability and environmental compliance. Detailed specifications, including gate charge and thermal characteristics, are available in the Toshiba datasheet.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess