EN
  • EN
  • DE

TK160F10N1,LTJX

Part No TK160F10N1,LTJX
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998698-TK160F10N1,LTJX
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK160F10N1,LTJX CAD Model

Description

The TK160F10N1,LTJX is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-speed switching applications and offers low forward voltage drop and fast reverse recovery time, making it suitable for various power management and signal rectification circuits.

Applications:

  • Switching power supplies: Used for rectification and freewheeling in power supplies.
  • DC-DC converters: Employed to improve efficiency and reduce switching losses.
  • Polarity protection: Protects circuits from reverse polarity connections.
  • High-frequency inverters: Provides efficient rectification in high-frequency applications.
  • LED lighting: Used in LED driver circuits for efficient power conversion.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast reverse recovery time: Enables high-speed switching operation.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Small surface mount package: Allows for compact circuit designs.
  • High reliability: Ensures stable performance in demanding environments.

Benefits:

  • Improved efficiency: Reduces power consumption and heat generation in power conversion circuits.
  • Faster switching speeds: Enhances the performance of high-frequency applications.
  • Enhanced circuit protection: Safeguards circuits from damage due to voltage transients and reverse polarity.
  • Compact design: Enables the development of smaller and more efficient electronic devices.
  • Reliable operation: Ensures long-term performance and reduces maintenance costs.

Additional Details:

The TK160F10N1,LTJX features a maximum repetitive peak reverse voltage of 100V and a maximum average forward current of 16A. It is available in a surface-mount package, facilitating automated assembly processes and enabling compact circuit designs. The diode's low forward voltage drop characteristic contributes to improved efficiency in power conversion applications. The fast reverse recovery time ensures efficient switching performance in high-frequency circuits.

This diode is commonly used in various applications, including power supplies, DC-DC converters, and high-frequency inverters, where efficient and reliable performance is critical. Its robust design and stable electrical characteristics make it a suitable choice for demanding industrial and consumer electronic applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess