EN
  • EN
  • DE

TK15A60U(STA4,X,M)

Part No TK15A60U(STA4,X,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217487-TK15A60U(STA4,X,M)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK15A60U(STA4,X,M) CAD Model

Description

The TK15A60U(STA4,X,M) is a silicon N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-voltage, high-speed switching applications. It's commonly used in power supplies, motor control, and lighting circuits. The device features low on-resistance and fast switching speeds, which contributes to efficient power conversion.

Applications

  • Power Supplies: Used in switched-mode power supplies (SMPS) for efficient voltage regulation.
  • Motor Control: Implemented in motor driver circuits to manage power delivery to motors.
  • Lighting Systems: Used in LED lighting applications for efficient power conversion and control.
  • Inverters: Employed in inverters to convert DC power to AC power efficiently.
  • DC-DC Converters: Used in DC-DC converters for voltage step-up or step-down applications.

Features

  • N-Channel MOSFET: Enhances switching efficiency and performance.
  • High Voltage Rating: Can withstand high drain-source voltages (VDS), providing reliable operation in demanding applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, increasing overall efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, reducing switching losses.
  • Avalanche Capability: Provides ruggedness against voltage spikes and surges.

Benefits

  • Increased Efficiency: Low RDS(on) reduces power dissipation, improving efficiency in power conversion circuits.
  • Improved Thermal Performance: Lower power losses result in reduced heat generation, enhancing thermal management.
  • Enhanced Reliability: High voltage rating and avalanche capability provide robustness and reliability.
  • Simplified Design: Fast switching speeds can simplify gate drive requirements.
  • Versatile Application: Suitable for a wide range of applications requiring high-voltage and high-speed switching.

Additional Details

The TK15A60U(STA4,X,M) MOSFET is generally available in a through-hole or surface-mount package, depending on the specific variant. It's crucial to consult the manufacturer's datasheet for accurate specifications, including drain current (ID), gate charge (Qg), and thermal resistance. Proper heatsinking may be required to maintain the device's operating temperature within specified limits. Design considerations should account for the specific application's voltage, current, and switching frequency requirements.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess