EN
  • EN
  • DE

TH58NVG6H2HTAK0

Part No TH58NVG6H2HTAK0
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description NAND-Flash 8Gx8 3.3V TSOP48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099236-TH58NVG6H2HTAK0
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TH58NVG6H2HTAK0 CAD Model

Description

The TH58NVG6H2HTAK0 is a 32GB NAND Flash memory chip manufactured by Toshiba Semiconductor and Storage. It utilizes a single-level cell (SLC) architecture which provides high endurance and fast read/write speeds compared to multi-level cell (MLC) or triple-level cell (TLC) NAND flash. This makes it ideal for applications requiring reliable and high-performance storage.

Applications

  • Industrial embedded systems
  • Solid-state drives (SSDs) for rugged environments
  • High-performance data loggers
  • Medical devices
  • Aerospace applications

Features

  • 32GB storage capacity
  • Single-level cell (SLC) NAND flash
  • High endurance and reliability
  • Fast read/write speeds
  • Operating voltage: 3.3V

Benefits

  • Increased data reliability and longevity
  • Improved system performance due to faster data access
  • Extended product lifespan in demanding environments
  • Reduced risk of data loss or corruption
  • Suitable for applications requiring high data integrity

Additional Details

The TH58NVG6H2HTAK0 operates at a voltage of 3.3V and is packaged in a standard TSOP (Thin Small Outline Package), allowing for easy integration into existing systems. The SLC NAND technology ensures a high number of program/erase cycles, typically in the range of 60,000 to 100,000 cycles, making it suitable for write-intensive applications. Its robust design and high reliability make it an excellent choice for critical data storage where data integrity and longevity are paramount. Detailed specifications include parameters such as read latency, write latency, and power consumption in different operating modes. The part is designed to meet industry standards for temperature and shock resistance, ensuring reliable operation in harsh environments.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK Corporation
Need more? Email Us
U-blox
Lowest to $110.7143
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.2087 $104.2087
2+ $100.8477 $201.6954
3+ $97.4855 $292.4565
4+ $87.4012 $349.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess