EN
  • EN
  • DE

TD6336P

Part No TD6336P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361364-TD6336P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD6336P CAD Model

Description

The TD6336P is a monolithic integrated circuit produced by Toshiba Semiconductor and Storage, primarily designed for electronic volume control applications. It integrates the necessary circuitry to digitally control audio volume, offering a more precise and reliable alternative to traditional potentiometers.

Applications

  • Audio Systems: Used in hi-fi systems, stereos, and amplifiers for digital volume control.
  • Television Sets: Incorporated in TVs for precise volume adjustment.
  • Car Audio: Found in automotive sound systems for controlling the audio output.
  • Multimedia Devices: Used in various multimedia devices requiring digital volume control capabilities.

Features

  • Digital Volume Control: Provides precise and repeatable volume adjustment.
  • Low Noise and Distortion: Ensures high-quality audio output with minimal interference.
  • Serial Control Interface: Controlled via a serial interface, allowing easy integration with microcontrollers.
  • Wide Dynamic Range: Accommodates a broad range of audio signal levels.
  • Built-in Mute Function: Includes a mute function for instant audio silencing.

Benefits

  • Precise Volume Adjustment: Offers accurate and repeatable volume settings compared to analog potentiometers.
  • Improved Audio Quality: Minimizes noise and distortion for cleaner audio output.
  • Easy Integration: Serial control interface simplifies connection with microcontrollers and digital systems.
  • Enhanced Reliability: Digital control eliminates mechanical wear associated with potentiometers, increasing reliability.
  • Space Saving: Compact design allows for integration in space-constrained applications.

Additional Details

The TD6336P typically comes in a DIP (Dual In-line Package). Its operation requires a microcontroller to send control commands through its serial interface. The gain or attenuation level is determined by the digital data transmitted. For optimal performance, follow the layout recommendations in the Toshiba datasheet. Proper decoupling capacitors are essential to minimize noise and ensure stable operation. Always refer to the official Toshiba datasheet for detailed electrical characteristics, timing diagrams, and application notes. Understanding the serial communication protocol is crucial for correctly controlling the volume level. The device is designed to operate within specific temperature and voltage ranges, which should be adhered to for reliable performance.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess