The TD62503APG is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. It's specifically designed for applications requiring the control of inductive loads, such as relays, solenoids, and stepping motors. This IC provides a robust and reliable interface between low-level logic circuits and higher power devices.
Applications:
- Relay drivers
- Solenoid drivers
- Stepping motor drivers
- LED display drivers
- Logic Buffers
- Lamp drivers
Features:
- High output voltage: 50V (minimum)
- High output current: 500mA per channel
- Integrated output clamp diodes for inductive load protection
- TTL and 5V CMOS compatible inputs
- Package: DIP-16
- Low saturation voltage
Benefits:
- Simplified interfacing between logic and high-power loads
- Protection against voltage spikes from inductive loads
- Increased system reliability
- Reduced external component count
- Cost-effective solution
Additional Details:
The TD62503APG contains seven NPN Darlington transistor arrays. Each channel is equipped with an integrated clamp diode that protects the output transistors from voltage surges when driving inductive loads. The inputs are designed to be compatible with both TTL and 5V CMOS logic levels. The device is supplied in a 16-pin DIP package. The maximum supply voltage is 15V. The operating temperature range is -40°C to +85°C. Its features make it a suitable component for a variety of industrial and consumer electronic applications. The integrated diodes remove the necessity for external flyback diodes, thus simplifying the board design and saving cost.
This device's high output current capability makes it capable of driving a wide range of loads, from small relays to larger solenoids. Its robust design ensures long-term reliability and minimal maintenance. The ease of use and broad availability make it a popular choice for designers in diverse fields.