The TD62305AP(J) is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. It is designed for driving inductive loads such as relays, solenoids, and stepping motors, providing a simplified interface between low-level logic circuits and higher-power loads. This device is known for its robust construction and dependable operation in a variety of demanding applications.
Applications
- Relay drivers
- Solenoid drivers
- Stepping motor drivers
- Lamp drivers
- Logic buffers
- Line drivers
Features
- High output voltage: 50V
- High output current: 500mA per channel
- Input compatible with TTL and 5V CMOS logic
- Internal clamp diodes for inductive load protection
- Single-ended outputs
- DIP-16 package
Benefits
- Simplified interface between logic circuits and high-power loads
- Protection against voltage spikes from inductive loads
- Increased system reliability
- Reduced component count
- Easy to use
Technical Specifications
The TD62305AP(J) consists of seven Darlington transistor pairs, each incorporating an input resistor and a flyback diode for protection against voltage spikes when driving inductive loads. The device is designed for operation with standard TTL and 5V CMOS logic levels, which simplifies integration with many control systems. The maximum output voltage is rated at 50V, and the maximum output current is 500mA per channel. The device is packaged in a 16-pin DIP package, allowing for easy mounting on printed circuit boards. The integrated clamp diodes are essential for protecting the device from reverse EMF generated when switching inductive loads.