EN
  • EN
  • DE

78Q8392LA03-CHR/F

Part No 78Q8392LA03-CHR/F
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 10BASE2/5 ETH 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete(EOL)
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Operating Supply Voltage -10V
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC
Win Source Part Number 766203-78Q8392LA03-CHR/F
Popularity Medium
Supply and Demand Status Limited
Family Name 78Q8392LA03
Introduction Date December 01, 2005
ECCN 5A991.g
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 78Q8392LA03-CHR/F CAD Model

Description

Maxim Integrated's 78Q8392LA03-CHR/F is a high-performance, low-power integrated circuit designed for the robust demands of networking and communication applications. This cutting-edge product is part of Maxim's renowned family of networking solutions, which are known for their reliability, efficiency, and advanced features.

Key Features

  • High Integration: The 78Q8392LA03-CHR/F integrates multiple functions into a single chip, which helps in reducing the overall system complexity and footprint, making it ideal for space-constrained applications.
  • Low Power Consumption: Designed with power efficiency in mind, this product consumes minimal power, which is crucial for battery-operated devices and for reducing overall energy costs in high-performance systems.
  • Advanced Technology: Utilizing the latest semiconductor technology, the 78Q8392LA03-CHR/F provides improved performance and reliability, ensuring that it can handle the rigorous requirements of modern networking tasks.
  • High-Speed Performance: This device is capable of handling high data rates, which is essential for applications that require fast data transfer and low latency.

Applications

The 78Q8392LA03-CHR/F is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and bridges
  • Wireless communication systems
  • High-speed data acquisition and processing units
  • Industrial control systems
  • Embedded systems requiring reliable network connectivity

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The 78Q8392LA03-CHR/F has undergone rigorous testing and validation to ensure it meets these standards, providing peace of mind for designers and engineers when integrating this IC into their systems.

Support and Documentation

Comprehensive technical support and detailed documentation are available for the 78Q8392LA03-CHR/F. Maxim Integrated provides datasheets, application notes, and design resources to assist customers in the successful implementation of this product in their solutions.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.0327 $87.0327
2+ $71.4113 $142.8226
3+ $69.1799 $207.5397
4+ $66.9484 $267.7936
5+ $64.7170 $323.5850
6+ $58.0214 $348.1284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess