The TD62302P is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. This device is designed for driving inductive loads such as relays, solenoids, and stepping motors. It offers a convenient interface between low-level logic circuits and higher-power loads. The TD62302P is characterized by its robust construction and reliable performance in demanding applications.
Applications
- Relay drivers
- Solenoid drivers
- Stepping motor drivers
- Lamp drivers
- Logic buffers
- Line drivers
Features
- High output voltage: 50V
- High output current: 500mA per channel
- Input compatible with TTL and 5V CMOS logic
- Internal clamp diodes for inductive load protection
- Single-ended outputs
- DIP-16 package
Benefits
- Simplified interface between logic circuits and high-power loads
- Protection against voltage spikes from inductive loads
- Increased system reliability
- Reduced component count
- Easy to use
Technical Specifications
The TD62302P contains seven Darlington transistor pairs. Each transistor pair includes an input resistor and a flyback diode to protect against voltage spikes when driving inductive loads. The device operates over a wide temperature range. The input voltage is typically compatible with TTL and 5V CMOS logic levels, simplifying integration with a variety of control systems. The maximum output voltage is rated at 50V, and the maximum output current is 500mA per channel. The device is housed in a 16-pin DIP package, making it easy to mount on printed circuit boards. Internal clamp diodes are included for each output to protect the device from back EMF generated when switching inductive loads.