EN
  • EN
  • DE

APE8865Y5-33-HF-3TR

Part No APE8865Y5-33-HF-3TR
Manufacturer Advanced Power Electronics Corp.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045604-APE8865Y5-33-HF-3TR
Categories OEM Parts(A-B)
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APE8865Y5-33-HF-3TR CAD Model

Description

The APE8865Y5-33-HF-3TR is a low dropout (LDO) linear regulator manufactured by Advanced Power Electronics Corp. (APEC). The “-33” indicates a fixed output voltage of 3.3V, and “-HF” denotes that it is Halogen-Free. The “-3TR” likely refers to the tape and reel packaging for automated assembly. This LDO regulator is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, with minimal voltage drop. It's commonly used in a variety of electronic devices to power sensitive components and ensure stable operation.

Applications

  • Microcontroller power supplies
  • FPGA power supplies
  • Sensor power supplies
  • Portable devices
  • Post-regulation for switching power supplies

Features

  • Low Dropout Voltage
  • Fixed 3.3V Output Voltage
  • High Output Current Capability
  • Overcurrent Protection
  • Overtemperature Protection
  • Short-Circuit Protection
  • Halogen-Free
  • RoHS Compliant

Benefits

  • Stable Output Voltage: Provides a stable and regulated 3.3V output voltage, ensuring consistent performance of powered devices.
  • Low Dropout: Operates with a minimal voltage difference between input and output, maximizing efficiency and extending battery life.
  • Overcurrent Protection: Protects the regulator and powered devices from damage due to excessive current draw.
  • Overtemperature Protection: Shuts down the regulator in case of overheating, preventing thermal damage.
  • Short-Circuit Protection: Protects the regulator and powered devices from damage due to short circuits.

Additional Details

The APE8865Y5-33-HF-3TR is typically available in a small surface-mount package. The datasheet specifies key parameters such as input voltage range, output current capability, dropout voltage, and quiescent current. The regulator's thermal resistance characteristics are also crucial for thermal management and ensuring reliable operation. It is designed for a wide range of applications requiring a stable 3.3V power supply. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess