EN
  • EN
  • DE

TD62064BFG(OEL)

Part No TD62064BFG(OEL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1112+
Reference case SOP-16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712497-TD62064BFG(OEL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62064BFG(OEL) CAD Model

Description

The TD62064BFG(OEL) is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. This device is designed to drive inductive loads such as relays, solenoids, and lamps. It features Darlington transistor outputs and includes built-in protection diodes for inductive kickback, making it a robust and reliable solution for various industrial and automotive applications.

Applications

  • Relay drivers: Driving relays in industrial control systems, automotive applications, and home appliances.
  • Solenoid drivers: Controlling solenoids in valves, actuators, and other electromechanical devices.
  • Lamp drivers: Driving lamps in automotive lighting systems, indicator panels, and display devices.
  • Stepper motor drivers: Driving low-current stepper motors.
  • Logic buffers: Acting as logic buffers to increase driving capability.

Features

  • High output voltage: Can withstand high output voltages (typically up to 50V).
  • High output current: Can sink high output currents (typically up to 500mA per channel).
  • Built-in clamp diodes: Includes clamp diodes for inductive kickback protection.
  • Darlington transistor outputs: Provides high current gain.
  • TTL/CMOS compatible inputs: Compatible with TTL and CMOS logic levels.

Benefits

  • Robust protection: Protects the device from damage due to inductive kickback.
  • High driving capability: Can drive a wide range of loads.
  • Simplified design: Reduces the need for external components.
  • Easy to use: Simple to interface with logic circuits.
  • Increased system reliability: Provides reliable performance in demanding applications.

Additional Details

The TD62064BFG(OEL) is typically available in a DIP (Dual In-line Package) or SOP (Small Outline Package). It requires a power supply voltage within the specified range. The datasheet provides detailed information on the electrical characteristics, pinout, and application circuit examples. It's crucial to consult the datasheet for specific operating conditions and recommended component values. The device is designed to operate over a wide temperature range, ensuring reliable performance in various environments. Each channel can be controlled independently. The built-in clamp diodes are essential for protecting the device from voltage spikes generated by inductive loads when they are switched off. The device is particularly well-suited for applications requiring a large number of drivers, due to its compact size and integrated features.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4188 $67.0940
11+ $11.0106 $121.1166
17+ $10.6664 $181.3288
23+ $10.3222 $237.4106
29+ $9.9780 $289.3620
39+ $8.9466 $348.9174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess