EN
  • EN
  • DE

TC7SA08FU(TE85L,F)

Part No TC7SA08FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358528-TC7SA08FU(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SA08FU(TE85L,F) CAD Model

Description

The TC7SA08FU(TE85L,F) is a single 2-input AND gate manufactured by Toshiba Semiconductor and Storage. It is part of the TC7SA series, characterized by low-voltage operation, high-speed performance, and a compact package. This AND gate is commonly used in portable electronic devices, logic circuits, and applications where minimizing space and power consumption is crucial.

Applications

  • AND Logic Implementation: Used for implementing AND logic functions in digital circuits.
  • Data Comparison: Can be used in data comparison circuits.
  • Address Decoding: Employed in address decoding for memory and peripheral devices.
  • Control Logic: Utilized in control systems to perform logical operations.
  • Portable Devices: Commonly found in smartphones, tablets, and other battery-powered devices.

Features

  • Single 2-Input AND Gate: Contains one independent 2-input AND gate for performing AND logic.
  • Low-Voltage Operation: Operates from 0.9V to 3.6V, making it suitable for low-power applications.
  • High-Speed Performance: Offers fast propagation delay times for efficient signal processing.
  • Ultra-Small Package: Available in an ultra-small package (typically USV), ideal for space-constrained PCBs.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.

Benefits

  • Simplified Circuit Design: Provides a simple and efficient way to implement AND logic functions.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Space Optimization: Compact package allows for high-density designs in space-constrained environments.
  • Reliable Performance: Toshiba ensures high-quality and consistent performance.
  • Versatile Use: Suitable for a wide range of digital logic applications.

Technical Details:

The TC7SA08FU(TE85L,F) offers a propagation delay time typically in the nanosecond range, depending on the supply voltage and operating conditions. Its operating temperature range generally spans from -40°C to +85°C. Input and output voltage levels are compatible with standard CMOS logic levels. The USV (Ultra Small V Package) is designed for surface mounting. This part provides a cost-effective solution for basic AND logic needs in modern electronic designs.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7531 $233.4610
400+ $0.7277 $291.0800
535+ $0.6526 $349.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess