The TD62008AF is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. It features eight NPN Darlington transistor pairs, ideal for driving various inductive loads, such as relays, solenoids, and motors. Each channel is designed to handle up to 500mA of output current and withstand voltages up to 50V.
Applications:
- Relay drivers in industrial control systems
- Solenoid drivers in automotive applications
- Stepper motor drivers in robotics
- LED display drivers
- Logic buffers
- Line drivers for data transmission
- Interfacing between microcontrollers and high-power loads
Features:
- Eight independent Darlington transistor arrays
- High output voltage: 50 V (min)
- High output current: 500 mA (max) per driver
- Input compatible with TTL and 5V CMOS logic
- Built-in suppression diodes for inductive loads
- Package: SOP-18 (Small Outline Package)
Benefits:
- Simplified interfacing between logic circuits and high-power loads
- Reduced component count due to integrated Darlington arrays and suppression diodes
- Enhanced system reliability with built-in protection against inductive kickback
- Easy to use in diverse applications because of TTL/CMOS compatibility
- Space-saving SOP-18 package for compact designs
Additional Details:
The TD62008AF includes internal suppression diodes connected between the outputs and the common cathode, protecting against voltage spikes caused by inductive loads. This eliminates the need for external flyback diodes, simplifying circuit design and reducing component count. The device is directly compatible with TTL and 5V CMOS logic levels, allowing easy interfacing with microcontrollers and digital circuits. The SOP-18 package is suitable for surface-mount assembly, saving board space and facilitating compact designs.
Each Darlington transistor pair consists of two NPN transistors connected in a Darlington configuration, providing high current gain and enabling the device to drive loads requiring significant current. The robust output voltage and current handling capabilities make the TD62008AF well-suited for a wide range of applications involving inductive loads and high-power switching.