The TD62006F is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. This device features seven NPN Darlington transistor pairs, designed to drive various inductive loads such as relays, solenoids, and small motors. Each channel can handle up to 300mA of output current and can withstand voltages up to 20V.
Applications:
- Relay drivers for automation systems
- Solenoid drivers in industrial equipment
- LED matrix displays
- Small motor control circuits
- Logic buffers and line drivers
- Driving unipolar stepper motors
- Interfacing between low-voltage logic and higher voltage/current peripherals
Features:
- Seven independent Darlington transistor arrays
- High output voltage: 20 V (min)
- High output current: 300 mA (max) per driver
- Input compatible with TTL and 5V CMOS logic
- Built-in suppression diodes for inductive loads, improving circuit robustness
- Package: SOP-16 (Small Outline Package)
Benefits:
- Simplified interface between low-level logic and high-power loads
- Reduced board space due to the compact SOP-16 package
- Enhanced system reliability with integrated suppression diodes, protecting against inductive kickback
- Direct compatibility with TTL and CMOS logic levels for ease of use
- Cost-effective solution for driving multiple loads in a single package
Additional Details:
The TD62006F's internal suppression diodes, connected between the outputs and the common cathode, protect against voltage spikes generated by inductive loads. This eliminates the need for external flyback diodes, reducing component count and simplifying the circuit design. The device is directly compatible with TTL and 5V CMOS logic levels, making interfacing with microcontrollers and digital circuits straightforward. The SOP-16 package facilitates surface-mount assembly, saving board space and enabling more compact designs.
Each Darlington transistor pair consists of two NPN transistors configured to provide high current gain, allowing the device to drive loads requiring substantial current. The high output voltage and current capabilities make the TD62006F suitable for a variety of applications involving inductive loads and high-power switching in industrial and consumer electronics.