EN
  • EN
  • DE

HMC941ALP4ETR

Part No HMC941ALP4ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 15.5DB 24VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Attenuators 15.5dB 100 MHz ~ 30 GHz - 24-VFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Package 24-VFQFN Exposed Pad
Family Name HMC941
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3678-6, HMC941ALP4ETR-ND, 1127-3678-2, 1127-3678-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920534-HMC941ALP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC941ALP4ETR CAD Model

Description

Analog Devices Inc. HMC941ALP4ETR: A Cutting-Edge MMIC PHEMT Amplifier

The HMC941ALP4ETR from Analog Devices Inc. is a high-performance, GaAs Pseudomorphic High Electron Mobility Transistor (PHEMT) Monolithic Microwave Integrated Circuit (MMIC) amplifier designed for a wide range of RF and microwave applications. This versatile device offers excellent gain, power, and efficiency across a broad frequency range, making it an ideal choice for telecommunications, defense, aerospace, and test equipment systems.

Key Features:

  • Frequency Range: The HMC941ALP4ETR operates over a wide frequency range, providing consistent performance for various applications.
  • High Gain: It offers high gain levels, which is essential for signal amplification in complex RF circuits.
  • Output Power: This MMIC amplifier provides robust output power, ensuring strong signal transmission and reception.
  • Efficiency: The PHEMT technology ensures high efficiency, reducing power consumption and heat generation.
  • Package: Housed in a compact 4x4 mm QFN package, the HMC941ALP4ETR is suitable for space-constrained applications.

Applications:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military Radar and Sensors
  • Test Instrumentation
  • Satellite Communications
  • Telecommunications Infrastructure

The HMC941ALP4ETR amplifier from Analog Devices Inc. is built with reliability and performance in mind. Its robust design and superior specifications ensure it meets the stringent requirements of high-frequency operation. Whether used in commercial communication systems or critical military hardware, this MMIC PHEMT amplifier stands out for its ability to deliver consistent, high-quality signal amplification.

For engineers and designers looking for a compact, high-performance RF amplifier, the HMC941ALP4ETR is an excellent choice that balances performance with practicality. Its integration into RF systems contributes to reduced system complexity and enhanced overall performance, making it a go-to component for cutting-edge electronic designs.

You May Also Be Interested in

TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess