EN
  • EN
  • DE

TD62003AFEL

Part No TD62003AFEL
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098758-TD62003AFEL
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD62003AFEL CAD Model

Description

The TD62003AFEL is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. Similar to other devices in the TD6200x series, it's designed to interface between low-level logic and high-power loads, offering a reliable solution for driving relays, solenoids, lamps, and stepping motors. This device provides multiple independent Darlington transistors, each equipped with internal suppression diodes for inductive loads, simplifying circuit design and enhancing protection.

Applications:

  • Relay Drivers: Specifically designed for driving relays in a wide range of electronic systems, providing the necessary current amplification.
  • Solenoid Drivers: Used in solenoid control applications, such as valve control systems, industrial automation, and pneumatic devices.
  • Lamp Drivers: Suitable for controlling lamps in various display and indicator applications.
  • Stepping Motor Drivers: Employed in stepping motor control circuits for precise positioning and motion control in robotic systems and automated equipment.
  • Logic Buffers: Can function as high-current logic buffers, enabling the interfacing of low-power logic with high-power loads.

Features:

  • High-Voltage Output: Designed to handle high-voltage outputs, making it suitable for a diverse array of load types.
  • High-Current Output: Provides significant current amplification to drive inductive loads efficiently and reliably.
  • Internal Clamp Diodes: Features integrated clamp diodes for effective transient suppression when driving inductive loads, protecting the array and associated circuitry.
  • Seven Independent Channels: Consists of seven independent Darlington transistor arrays, providing flexibility in circuit configuration.
  • TTL/CMOS Compatible Inputs: Designed to be directly compatible with TTL and CMOS logic levels, simplifying integration with digital control systems.
  • DIP Package: Typically available in a DIP (Dual In-Line Package), facilitating easy mounting and soldering on standard printed circuit boards.

Benefits:

  • Simplified Circuit Design: The integrated design simplifies the requirements for driving high-power loads, reducing complexity and component count.
  • Reduced Component Count: By incorporating multiple Darlington transistors and suppression diodes into a single package, the overall component count is reduced.
  • Reliable Performance: The robust design and internal protection features ensure reliable operation even under demanding conditions.
  • Easy to Use: Simplified interfacing with standard logic circuits makes the device easy to incorporate into various application designs.
  • Cost-Effective: Provides a cost-efficient solution for driving high-voltage, high-current loads, reducing overall system costs.

Additional Details:

The TD62003AFEL typically includes seven Darlington transistor arrays, each capable of driving loads up to a specified current limit. Internal suppression diodes provide protection against voltage spikes when driving inductive loads. It operates over a wide temperature range, making it suitable for use in various industrial environments. Detailed specifications include voltage and current ratings, switching characteristics, and operating temperature limits. Always refer to the manufacturer's datasheet from Toshiba Semiconductor and Storage for precise electrical and thermal characteristics and application recommendations. This device is commonly used in industrial and commercial applications requiring dependable control of high-power loads.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess