EN
  • EN
  • DE

TCR5SB34

Part No TCR5SB34
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 200mA CMOS Low-Dropout Regulator (Point Regulator)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265696-TCR5SB34
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCR5SB34 CAD Model

Description

The Toshiba TCR5SB34 is a low-dropout (LDO) linear regulator designed for applications requiring a stable and regulated voltage supply. This device is characterized by its low quiescent current and excellent ripple rejection, making it suitable for battery-powered devices and noise-sensitive applications. The TCR5SB34 provides a fixed output voltage, which enhances design simplicity and reduces the need for external components.

Applications:

  • Battery-Powered Devices: Ideal for mobile phones, tablets, and other portable electronics due to its low quiescent current and compact size.
  • Wireless Communication Devices: Suitable for Bluetooth modules, Wi-Fi modules, and other wireless applications requiring a stable voltage supply.
  • Microcontroller Power Supply: Provides a regulated voltage for microcontrollers in various embedded systems.
  • Audio Equipment: Used in audio amplifiers and other audio circuits to minimize noise and ensure high-quality performance.
  • Post-Regulation for Switching Regulators: Reduces ripple and noise in systems where a switching regulator is used as the primary power source.

Features:

  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage, ensuring a clean output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage in case of overcurrent conditions.
  • Short-Circuit Protection: Shuts down the regulator in case of a short circuit, preventing damage to the device.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: Low quiescent current reduces power consumption, extending the operational life of battery-powered devices.
  • Stable and Clean Voltage Supply: High ripple rejection ensures a clean and stable output voltage, improving system performance.
  • Enhanced System Reliability: Overcurrent, short-circuit, and thermal shutdown protection mechanisms prevent damage to the regulator and the load.
  • Compact Size: Small package size allows for easy integration into space-constrained applications.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of required external components.

Technical Specifications: The TCR5SB34 is typically available with a fixed output voltage of 3.3V (the '34' in the part number often indicates this). It operates over a wide input voltage range and is available in small surface-mount packages such as SOT-25. Detailed specifications can be found in the official Toshiba datasheet for this device.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess