EN
  • EN
  • DE

TCR5SB24

Part No TCR5SB24
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 200mA CMOS Low-Dropout Regulator (Point Regulator)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265684-TCR5SB24
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCR5SB24 CAD Model

Description

The TCR5SB24 is a low-dropout (LDO) regulator from Toshiba Semiconductor and Storage. It is designed to provide a stable 2.4V output voltage from a higher input voltage, with minimal voltage drop and low quiescent current, making it suitable for battery-powered devices and other low-power applications.

Applications

  • Power supply for microcontrollers
  • Voltage regulation in mobile phones and tablets
  • Powering sensors and other low-power devices
  • Battery-powered applications

Features

  • Fixed output voltage of 2.4V
  • Low dropout voltage
  • Low quiescent current
  • Overcurrent protection
  • Overtemperature protection
  • Small SOT-25 package

Benefits

  • Provides a stable 2.4V supply for sensitive components
  • Extends battery life due to low quiescent current
  • Protects the circuit from overcurrent and overtemperature conditions
  • Saves space on the PCB
  • Simple to use with minimal external components required

Technical Specifications

Typical technical specifications for the TCR5SB24:

  • Input Voltage Range: 2.5 V to 5.5 V
  • Output Voltage: 2.4 V (fixed)
  • Output Current: [Refer to datasheet - typically 300mA to 500mA]
  • Dropout Voltage: [Refer to datasheet - e.g., 115 mV @ 300mA]
  • Quiescent Current: [Refer to datasheet - e.g., 6 μA (Typ.)]
  • Operating Temperature Range: -40°C to +85°C

The TCR5SB24's low dropout voltage allows it to maintain a stable output voltage even when the input voltage is close to the output voltage. Its overcurrent and overtemperature protection features enhance the reliability of the overall system. Always consult the official Toshiba datasheet for the most precise and up-to-date specifications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess