The TCR2EF25 is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and regulated output voltage of 2.5V with a high level of accuracy and low quiescent current. It is ideal for use in a wide range of battery-powered and portable applications where efficiency and space are critical.
Applications
- Mobile phones and smartphones
- Tablets and portable media players
- Wireless communication devices
- Microcontroller power supplies
- Wearable devices
Features
- Output voltage: 2.5V
- Low dropout voltage
- Low quiescent current
- High output voltage accuracy
- Overcurrent protection
- Overtemperature protection
- Small package (DFN4)
Benefits
- Extended battery life due to low quiescent current
- Stable and reliable power supply for sensitive electronic components
- Protection against damage from overcurrent and overtemperature conditions
- Reduced board space requirements due to small package size
- Improved system performance through stable voltage regulation
Additional Details
The TCR2EF25 features a typical dropout voltage of 110mV at 150mA output current, enabling it to operate efficiently even when the input voltage is close to the output voltage. The low quiescent current of 4.2µA (typical) minimizes power consumption in standby mode, contributing to longer battery life. The device incorporates overcurrent protection and overtemperature protection circuits to prevent damage from overload conditions. The DFN4 package (1.0mm x 1.0mm x 0.38mm) offers a compact solution for space-constrained applications. The TCR2EF25 utilizes a CMOS process, ensuring high performance and reliability. It is designed to be stable with ceramic capacitors, further simplifying the design process.
The TCR2EF25 is particularly well-suited for applications that require a stable and efficient 2.5V power supply, such as powering microcontrollers, sensors, and other low-voltage components in portable devices. Its protection features and small size make it a versatile and reliable choice for a wide range of electronic applications.