EN
  • EN
  • DE

TCR2BF18

Part No TCR2BF18
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360588-TCR2BF18
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCR2BF18 CAD Model

Description

The Toshiba TCR2BF18 is a low-dropout (LDO) regulator designed to provide a stable and regulated voltage supply for various electronic devices. This regulator is characterized by its low dropout voltage, which allows it to maintain regulation even when the input voltage is only slightly higher than the output voltage. This makes it an ideal choice for battery-powered applications where the input voltage can vary significantly.

Applications

  • Smartphones and Tablets: Powers core components and peripherals, ensuring stable operation and extending battery life.
  • Wearable Devices: Provides regulated power for sensors, microcontrollers, and displays in smartwatches, fitness trackers, and other wearable devices.
  • Portable Audio Players: Regulates voltage for audio amplifiers and digital signal processors, ensuring high-quality audio performance.
  • IoT Devices: Powers microcontrollers and communication modules in Internet of Things (IoT) devices, enabling reliable data transmission and sensor operation.
  • Digital Cameras: Provides stable power for image sensors, processors, and displays, ensuring high-quality image capture and processing.

Features

  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output, maximizing battery life in portable devices.
  • Low Quiescent Current: Consumes very little current when not actively regulating, further extending battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to overcurrent conditions.
  • Thermal Shutdown Protection: Prevents overheating by automatically shutting down the regulator when its temperature exceeds a safe limit.
  • Small Package Size: Available in a compact package, making it suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current minimize power consumption, extending battery life in portable devices.
  • Stable Voltage Supply: Provides a consistent and regulated voltage, ensuring reliable operation of connected devices.
  • Enhanced Protection: Overcurrent and thermal shutdown protection safeguards the regulator and connected devices from damage.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.

Additional Details

The Toshiba TCR2BF18 LDO regulator is available in various output voltage options to suit different application requirements. It offers excellent transient response, ensuring stable regulation even under rapidly changing load conditions. This regulator is a reliable and efficient solution for powering a wide range of electronic devices.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Lowest to $35.9690
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Texas Instruments
Lowest to $5.6324

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess