The TCK111G,LF(S is a load switch IC manufactured by Toshiba Semiconductor and Storage. This device is designed to provide power management functionality in portable and other low-power applications. It offers features such as overcurrent protection, undervoltage lockout, and thermal shutdown to ensure system reliability and safety.
Applications
- Smartphones and tablets
- Wearable devices
- Portable media players
- Power management circuits
- Battery-powered devices
Features
- Input Voltage Range: 1.5V to 5.5V
- Low On-Resistance
- Overcurrent Protection
- Undervoltage Lockout
- Thermal Shutdown
- Small Package: SOT-23
Benefits
- Improved power management in portable devices
- Protection against overcurrent and overvoltage conditions
- Reduced power consumption
- Increased system reliability
- Compact size for space-constrained designs
Technical Specifications
The TCK111G,LF(S operates with an input voltage range from 1.5V to 5.5V. It features low on-resistance to minimize power loss. The integrated overcurrent protection safeguards the device and the connected load from excessive current draw. Undervoltage lockout prevents operation at insufficient voltage levels. The thermal shutdown feature protects against overheating. The SOT-23 package allows for compact integration. The 'LF(S' suffix indicates specific packaging and environmental compliance details.
In summary, the TCK111G,LF(S is a versatile load switch IC that enhances power management and provides essential protection features in a small package, making it ideal for portable and low-power applications.