EN
  • EN
  • DE

TCK106AG,LF(S

Part No TCK106AG,LF(S
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description 1.0 A Load Switch IC with Slew Rate Control Driver in Ultra Small Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979616-TCK106AG,LF(S
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCK106AG,LF(S CAD Model

Description

The TCK106AG,LF(S is a load switch manufactured by Toshiba Semiconductor and Storage. It is designed to provide power management and protection for various electronic devices. This load switch features a low on-resistance MOSFET for efficient power delivery.

Applications:

  • Power Management in Portable Devices
  • Load Switching in Battery-Powered Systems
  • Power Distribution in Industrial Equipment
  • Hot-Swap Applications
  • Overcurrent Protection

Features:

  • Low On-Resistance: Minimizes power loss and voltage drop across the switch.
  • Input Voltage Range: Wide operating voltage range to support various power sources.
  • Overcurrent Protection (OCP): Protects the load and power source from excessive current.
  • Thermal Shutdown: Shuts down the switch in case of overheating.
  • Enable/Disable Control: Allows for convenient control of the load.
  • Small Package: Compact size for space-constrained applications.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Increased System Efficiency: Low on-resistance reduces power dissipation.
  • Enhanced System Protection: Overcurrent and thermal protection safeguard the load and power source.
  • Flexible Load Control: Enable/disable control allows for precise power management.
  • Smaller Board Size: Compact package reduces board space requirements.
  • Improved Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The TCK106AG,LF(S integrates a low on-resistance MOSFET with control and protection circuitry. The overcurrent protection feature typically limits the current to a safe level, preventing damage to the load or the power source. The thermal shutdown feature protects the switch from overheating. It can handle up to 2A of current at 5V. The device is available in a small surface-mount package for easy integration into printed circuit boards.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess