The WL160808G56NJGT03 is a multilayer ceramic inductor manufactured by Walsin Technology Corporation. This inductor is designed for various high-frequency applications, offering stable inductance and high Q factor in a small form factor.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth devices
- GPS modules
- Matching circuits
- Filter circuits
- High-frequency impedance matching
Features
- Small size: 1.6mm x 0.8mm x 0.8mm
- High Q factor
- Stable inductance
- Multilayer ceramic construction
- Excellent solderability
- RoHS compliant
Benefits
- Miniaturization of electronic circuits due to its small size
- Improved performance in RF applications because of the high Q factor, resulting in lower losses and better signal integrity
- Stable circuit operation is ensured by the stable inductance over temperature and frequency
- Reliable connections and easy assembly during manufacturing due to excellent solderability
- Environmentally friendly due to RoHS compliance
Additional Details
The WL160808G56NJGT03 has an inductance value of 56nH with a tolerance of ±5%. Its self-resonant frequency (SRF) is typically above 1 GHz, making it suitable for high-frequency applications. The operating temperature range is typically from -55°C to +125°C. The inductor is typically mounted using surface mount technology (SMT). The part is supplied on tape and reel for automated assembly.
This component is designed to provide optimal performance in RF and wireless applications where small size and stable electrical characteristics are critical. Its multilayer ceramic construction ensures high reliability and consistent performance over a wide range of operating conditions.