EN
  • EN
  • DE

TCD5241BD

Part No TCD5241BD
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360097-TCD5241BD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD5241BD CAD Model

Description

The TCD5241BD is a CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. It is designed for high-resolution imaging applications.

Applications

  • Document Scanning: Used in office and industrial document scanners for capturing images of documents.
  • Barcode Readers: Integrated into barcode scanning devices for reading barcode patterns.
  • Optical Character Recognition (OCR): Used in OCR systems to convert images of text into machine-readable text.
  • Industrial Inspection: Employed in automated inspection systems for quality control.

Features

  • High Resolution: Provides a high level of detail in captured images.
  • Linear Sensor: Uses a linear array of pixels for image capture.
  • CCD Technology: Employs CCD technology for high sensitivity and low noise.
  • Compact Size: Designed to be compact, suitable for integration into various devices.

Benefits

  • Improved Image Quality: Enables clear and detailed image capture.
  • Enhanced Scanning Performance: Facilitates fast and accurate scanning.
  • Increased Efficiency: Reduces errors in OCR and industrial inspection processes.
  • Reliable Operation: Provides stable and consistent performance.

Additional Details

The TCD5241BD typically requires specific driver circuitry and signal processing components to function correctly. It operates on specific voltage levels and requires precise timing signals. Consult the device datasheet for detailed electrical characteristics and application recommendations. The CCD image sensor's performance is influenced by factors such as lighting conditions, temperature, and integration time. Proper calibration is often necessary to achieve optimal image quality. This sensor is designed for applications needing high precision and reliability in image acquisition.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess